Molex Connectors Ribbon & FFC 70545-0037

Description
CGRID SL SRD VHDR SR 120 TPG 5AU 3CKT
Request a Quote Datasheet
Description
CGRID SL SRD VHDR SR 120 TPG 5AU 3CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Ribbon & FFC - 70545-0037 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Ribbon & FFC
70545-0037
Connectors Ribbon & FFC 70545-0037
CGRID SL SRD VHDR SR 120 TPG 5AU 3CKT

CGRID SL SRD VHDR SR 120 TPG 5AU 3CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex - 59H2772 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
59H2772
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex 59H2772
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70545 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70545 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 70545-0037 70545-0037 59H2772
Product Name Connectors Ribbon & FFC Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) St. Connector for RG6 Cable - ET-BFS-20 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCN-MG-B1200-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 10.000 GHz
View Details
Coaxial Adapters - 5462633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Gender Female / Jack
Geometry Straight; Straight
View Details