CGRID SL SRD VHDR SR 120 TPG 5AU 2CKT
Connector
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70545 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 70545-0036 | 70545-0036 | 97C6848 |
| Product Name | Connectors Ribbon & FFC | Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Molex |