Connector
CGRID SL SRD VHDR SR 120 TPG IN 6CKT
CONN HEADER 6POS .100 VERT TIN
CGRID SL SRD VHDR SR 120 TPG TIN 6CKT ROHS COMPLIANT: YES
WTB CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70545 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70545-0005 | 70545-0005 | 514-70545-0005 | 29AC0909 |
| Product Name | Connectors Ribbon & FFC | CONN HEADER 6POS .100 VERT TIN | Cgrid Sl Srd Vhdr Sr 120 Tpg Tin 6Ckt Rohs Compliant Molex | |
| Gender | Female / Jack | |||
| Geometry | Vertical | |||
| Termination | Solder |