Connector
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70545 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 70545-0003 | 93M3363 |
| Product Name | Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex |