Molex Connector, Header, 4Pos, 1Row, 2.54Mm; Pitch Spacing Molex 70545-0003

Description
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:SL 70545 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:SL 70545 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 1Row, 2.54Mm; Pitch Spacing Molex - 39AH6444 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 2.54Mm; Pitch Spacing Molex
39AH6444
Connector, Header, 4Pos, 1Row, 2.54Mm; Pitch Spacing Molex 39AH6444
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:SL 70545 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:SL 70545 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 39AH6444
Product Name Connector, Header, 4Pos, 1Row, 2.54Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Headers, Male Pins - 71918-164LF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Header
Mounting Through-Hole; Solder; Through Hole
Features Keying Slot, Mounting Flange
View Details
2 suppliers
Headers & Wire Housings - G125-FV11005F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details