Connector
CGRID SL SRD VHDR SR 120 TPG TIN 2CKT ROHS COMPLIANT: YES
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70545 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 70545-0001 | 26AC8555 |
| Product Name | Cgrid Sl Srd Vhdr Sr 120 Tpg Tin 2Ckt Rohs Compliant Molex |