Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 705430015

Description
Win Source Part Number: 1338942-0705430015 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: SL 70543 Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 36 Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8µin (1.90µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.470" (11.94mm) Insulation Height: 0.465" (11.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 070543
Request a Quote Datasheet
Description
Win Source Part Number: 1338942-0705430015 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: SL 70543 Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 36 Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8µin (1.90µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.470" (11.94mm) Insulation Height: 0.465" (11.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 070543
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1338942-0705430015 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1338942-0705430015
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1338942-0705430015
Win Source Part Number: 1338942-0705430015 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: SL 70543 Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 36 Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8µin (1.90µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.470" (11.94mm) Insulation Height: 0.465" (11.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 070543

Win Source Part Number: 1338942-0705430015
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: SL 70543
Number of Positions: 16
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Standard Package: 36
Insulation Material: Polyester, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 74.8µin (1.90µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.130" (3.30mm)
Overall Contact Length: 0.470" (11.94mm)
Insulation Height: 0.465" (11.80mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 070543

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1338942-0705430015
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Threaded Feed-Thru Term - 11363 - Keystone Electronics Corp.
Specs
Voltage Rating 2 volts
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102589-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details