CGRID SL SRD VHDR SR 120 30 AU 6CKT
Connector
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes
CGRID SL SRD VHDR SR 120 30 SAU 6CKT ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 70543-0110 | 70543-0110 | 59H2688 |
| Product Name | Connectors | Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex |