Molex Connectors 70543-0107

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 70543-0107 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
70543-0107
Connectors 70543-0107
CGRID SL SRD VHDR SR 120 30 AU 3CKT

CGRID SL SRD VHDR SR 120 30 AU 3CKT

Buy Now
Wtb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH8718 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH8718
Wtb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH8718
WTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70543 Series RoHS Compliant: Yes

WTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70543 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cgrid Sl Srd Vhdr Sr 120 30 Sau 3Ckt Rohs Compliant Molex - 26AC8553 - Newark, An Avnet Company
Chicago, IL, United States
Cgrid Sl Srd Vhdr Sr 120 30 Sau 3Ckt Rohs Compliant Molex
26AC8553
Cgrid Sl Srd Vhdr Sr 120 30 Sau 3Ckt Rohs Compliant Molex 26AC8553
CGRID SL SRD VHDR SR 120 30 SAU 3CKT ROHS COMPLIANT: YES

CGRID SL SRD VHDR SR 120 30 SAU 3CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 70543-0107 70543-0107 01AH8718
Product Name Connectors Wtb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1050766-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCS-MCB-R500-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
UHF (F) 4 Hole Panel Mount Connector - ET-UFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type UHF
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details