Molex Connectors 70543-0106

Description
CGRID SL SRD VHDR SR 120 30 AU 2CKT
Request a Quote Datasheet
Description
CGRID SL SRD VHDR SR 120 30 AU 2CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 70543-0106 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
70543-0106
Connectors 70543-0106
CGRID SL SRD VHDR SR 120 30 AU 2CKT

CGRID SL SRD VHDR SR 120 30 AU 2CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 6700838P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700838P
PCB Headers 6700838P
Molex 70543-0106 PCB Header

Molex 70543-0106 PCB Header

Supplier's Site
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex - 29X2075 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
29X2075
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex 29X2075
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70543 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70543 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70543-0106 70543-0106 6700838P 29X2075
Product Name Connectors PCB Headers Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10065491-001TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
XG2 Flat Cable Connectors for PCBs - XG2A-3001 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
4 suppliers