Molex Connectors 70543-0044

Description
CGRID SL SRD VHDR SR 120 TIN 0CKT
Request a Quote Datasheet
Description
CGRID SL SRD VHDR SR 120 TIN 0CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 70543-0044 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
70543-0044
Connectors 70543-0044
CGRID SL SRD VHDR SR 120 TIN 0CKT

CGRID SL SRD VHDR SR 120 TIN 0CKT

Buy Now
PCB Headers - 6700835P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700835P
PCB Headers 6700835P
Molex 70543-0044 PCB Header

Molex 70543-0044 PCB Header

Supplier's Site
PCB Headers - 1619622 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1619622
PCB Headers 1619622
Molex 70543-0044 PCB Header

Molex 70543-0044 PCB Header

Supplier's Site
PCB Headers - 6700835 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700835
PCB Headers 6700835
Molex 70543-0044 PCB Header

Molex 70543-0044 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH1593 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH1593
Wtb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH1593
WTB CONN, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70543 Series RoHS Compliant: Yes

WTB CONN, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70543 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 70543-0044 6700835P 1619622 70543-0044 01AH1593
Product Name Connectors PCB Headers PCB Headers Wtb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Molex
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2326459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Geometry Straight
Frequency 26.500 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details