Molex Wtb Conn, Header, 9Pos, 1Row, 2.54Mm; Connector Systems Molex 70543-0043

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Header, 9Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH1592 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 9Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH1592
Wtb Conn, Header, 9Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH1592
WTB CONN, HEADER, 9POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70543 Series RoHS Compliant: Yes

WTB CONN, HEADER, 9POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70543 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 70543-0043 01AH1592
Product Name Wtb Conn, Header, 9Pos, 1Row, 2.54Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male PCB Edge Mount Connector - ET-SMS-EPC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts
View Details
Cable Connectors - NCK-FG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 5462453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details