CGRID SL SRD VHDR SR 120 TIN 3
Connector
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70543 Series RoHS Compliant: Yes
CGRID SL SRD VHDR SR 120 TIN 3CKT ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 70543-0037 | 70543-0037 | 6700810 | 6700810P | 18M8236 |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | PCB Headers | PCB Headers | Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Connector Type | Board to Board Connector | Wire to Board Connector |