The Cgrid SL SRD VHDR SR 120 15 SAU 11CKT is a single-row vertical header connector with a 2.54mm pitch, designed for PCB applications. It features 11 circuits and is shrouded for enhanced protection. The connector is constructed from high-temperature thermoplastic resin and has a brass and phosphor bronze metal composition. It is plated with 0.38µm gold on the mating surface and tin on the termination, ensuring reliable electrical connections. This connector supports a maximum current of 3.0A per contact and a maximum voltage of 250V. It is rated for up to 50 mating cycles and operates within a temperature range of -40°C to +105°C. The product is RoHS compliant, indicating it meets environmental standards. It is packaged in tubes for convenient handling and assembly. The connector is not stackable and does not have surface mount compatibility. It is suitable for signal and wire-to-board applications, making it a versatile choice for various engineering projects.
Connector
CGrid SL Srd VHdr SR 120 15 SAu 11Ckt
CGRID SL SRD VHDR SR 120 15 SAU 11CKT ROHS COMPLIANT: YES
CONNECTOR, HEADER, 11POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70543-0010 | 70090982 | 29AC0902 | 01AH1588 |
| Product Name | CGrid SL Srd VHdr SR 120 15 SAu 11Ckt | Cgrid Sl Srd Vhdr Sr 120 15 Sau 11Ckt Rohs Compliant Molex | Connector, Header, 11Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Connector Type | Wire to Board Connector | Wire to Board Connector |