Molex Wire-Board Conn, Header, 11Pos, 2.54Mm; Product Range Molex 70543-0010

Description
WIRE-BOARD CONN, HEADER, 11POS, 2.54MM; Product Range:MOLEX - SL 70543 Series; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:11; No. of Rows:1; Pitch Spacing:2.54mm; Contact Plating:Gold; Series:SL RoHS Compliant: Yes
Description
WIRE-BOARD CONN, HEADER, 11POS, 2.54MM; Product Range:MOLEX - SL 70543 Series; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:11; No. of Rows:1; Pitch Spacing:2.54mm; Contact Plating:Gold; Series:SL RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Conn, Header, 11Pos, 2.54Mm; Product Range Molex - 90C1172 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 11Pos, 2.54Mm; Product Range Molex
90C1172
Wire-Board Conn, Header, 11Pos, 2.54Mm; Product Range Molex 90C1172
WIRE-BOARD CONN, HEADER, 11POS, 2.54MM; Product Range:MOLEX - SL 70543 Series; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:11; No. of Rows:1; Pitch Spacing:2.54mm; Contact Plating:Gold; Series:SL RoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 11POS, 2.54MM; Product Range:MOLEX - SL 70543 Series; Contact Termination:Through Hole Vertical; Gender:Header; No. of Contacts:11; No. of Rows:1; Pitch Spacing:2.54mm; Contact Plating:Gold; Series:SL RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 90C1172
Product Name Wire-Board Conn, Header, 11Pos, 2.54Mm; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Galileo Test Socket: Low-profile Test Socket -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Discrete Sockets - 1755234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
Conn, Header, 20Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 26AK3852 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details