6 Pos Male Header, 2.54mm Pitch, Straight, 2A, 125V Product overview: 70543-0005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-70543-0005 can be used for catalog matching and distributor lookup.
Connector
Header, vertical shrouded locking, surface mount compatiable, 6 position
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6792483 | 6792483P | 70543-0005 | 316-70543-0005 | 70543-0005 | 70190735 | 59H2647 |
| Product Name | PCB Headers | PCB Headers | Connectors | 2A 125V Electronic Connector | Header, vertical shrouded locking, surface mount compatiable, 6 position | Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Connector Type | Wire to Board Connector | Wire to Board Connector | Wire to Board Connector | ||||
| Geometry | Straight; Straight | Straight | Straight | ||||
| Termination | Solder | Through Hole | Thru-Hole | Through Hole Straight | |||
| Mounting | Through hole |