Connector
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70543 Series RoHS Compliant: Yes
Header, vertical shrouded locking, surface mount compatiable, 4 Circuit
| Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 70543-0003 | 70543-0003 | 1671896 | 6792471P | 85C0279 | 70190951 |
| Product Name | Connectors | PCB Headers | PCB Headers | Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex | Header, vertical shrouded locking, surface mount compatiable, 4 Circuit | |
| Connector Type | Wire to Board Connector | Wire to Board Connector | ||||
| Geometry | Straight; Straight | Straight | Straight | |||
| Termination | Solder | Thru-Hole |