Molex PCB Headers 70543-0002

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 1707202 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1707202
PCB Headers 1707202
Molex 70543-0002 PCB Header

Molex 70543-0002 PCB Header

Supplier's Site
PCB Headers - 6792477 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6792477
PCB Headers 6792477
Molex 70543-0002 PCB Header

Molex 70543-0002 PCB Header

Supplier's Site
PCB Headers - 6792477P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6792477P
PCB Headers 6792477P
Molex 70543-0002 PCB Header

Molex 70543-0002 PCB Header

Supplier's Site
Singapore, Singapore
3A 250V Electronic Connector
2027-70543-0002
3A 250V Electronic Connector 2027-70543-0002
3 Pos 2.54mm Pitch Male Header, 3A, 250V, Vertical, TH Product overview: 70543-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-70543-0002 can be used for catalog matching and distributor lookup.

3 Pos 2.54mm Pitch Male Header, 3A, 250V, Vertical, TH Product overview: 70543-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-70543-0002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 70543-0002 - 24252-70543-0002 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 70543-0002
24252-70543-0002
Rectangular Connectors - 70543-0002 24252-70543-0002
Manufacturer: Molex, LLC Win Source Part Number: 24252-70543-0002 Packaging: Tube/Rail Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8μin (1.90μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.470" (11.94mm) Insulation Height: 0.465" (11.80mm) Contact Shape: Square Temperature Range - Operating: -40°C to 105°C Contact Length - Mating: 0.240" (6.10mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 24252-70543-0002
Packaging: Tube/Rail
Number of Positions: 3
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Mounting: Through Hole
Insulation Material: Polyester, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 74.8μin (1.90μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.130" (3.30mm)
Overall Contact Length: 0.470" (11.94mm)
Insulation Height: 0.465" (11.80mm)
Contact Shape: Square
Temperature Range - Operating: -40°C to 105°C
Contact Length - Mating: 0.240" (6.10mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors - 70543-0002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
70543-0002
Connectors 70543-0002
CGRID SL SRD VHDR SR 120 15 S

CGRID SL SRD VHDR SR 120 15 S

Buy Now
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex - 38C9947 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
38C9947
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex 38C9947
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70543 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70543 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,3 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch Rohs Compliant Molex - 93M3305 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,3 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch Rohs Compliant Molex
93M3305
Header Connector,pcb Mount,recept,3 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch Rohs Compliant Molex 93M3305
Header Connector,PCB Mount,RECEPT,3 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,LATCH RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,3 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,LATCH RoHS Compliant: Yes

Supplier's Site
Header, vertical shrouded locking, surface mount compatiable, 3 position - 70190950 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, vertical shrouded locking, surface mount compatiable, 3 position
70190950
Header, vertical shrouded locking, surface mount compatiable, 3 position 70190950
Header, vertical shrouded locking, surface mount compatiable, 3 position

Header, vertical shrouded locking, surface mount compatiable, 3 position

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70543-0002 1707202 6792477P 2027-70543-0002 24252-70543-0002 70543-0002 38C9947 93M3305 70190950
Product Name PCB Headers PCB Headers 3A 250V Electronic Connector Rectangular Connectors - 70543-0002 Connectors Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex Header Connector,pcb Mount,recept,3 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch Rohs Compliant Molex Header, vertical shrouded locking, surface mount compatiable, 3 position
Connector Type Wire to Board Connector Automotive Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector
Geometry Straight; Straight Straight Straight
Termination Solder Solder Solder Through Hole Straight Thru-Hole
Mounting Through hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

XF3M/XF2M FPC/FFC Connector - XF3M(1)-1515-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
3 suppliers