Connector
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:SL 70541 Series RoHS Compliant: Yes
SL VRT LATCH HDR /SPLIT PG TIN 3CKT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 70541-0002 | 59H2623 |
| Product Name | Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex |