Molex Micro Change Cord, 1/2-20, Male 4 Position Straight; Connector Type A Molex 704006D02F120

Description
MICRO CHANGE CORD, 1/2-20, MALE 4 POSITION STRAIGHT; Connector Type A:Circular 4 Position Plug; Connector Type B:Pigtail; Cable Length - Metric:3.657m; Cable Length - Imperial:12ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
Description
MICRO CHANGE CORD, 1/2-20, MALE 4 POSITION STRAIGHT; Connector Type A:Circular 4 Position Plug; Connector Type B:Pigtail; Cable Length - Metric:3.657m; Cable Length - Imperial:12ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Micro Change Cord, 1/2-20, Male 4 Position Straight; Connector Type A Molex - 53M5336 - Newark, An Avnet Company
Chicago, IL, United States
Micro Change Cord, 1/2-20, Male 4 Position Straight; Connector Type A Molex
53M5336
Micro Change Cord, 1/2-20, Male 4 Position Straight; Connector Type A Molex 53M5336
MICRO CHANGE CORD, 1/2-20, MALE 4 POSITION STRAIGHT; Connector Type A:Circular 4 Position Plug; Connector Type B:Pigtail; Cable Length - Metric:3.657m; Cable Length - Imperial:12ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

MICRO CHANGE CORD, 1/2-20, MALE 4 POSITION STRAIGHT; Connector Type A:Circular 4 Position Plug; Connector Type B:Pigtail; Cable Length - Metric:3.657m; Cable Length - Imperial:12ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53M5336
Product Name Micro Change Cord, 1/2-20, Male 4 Position Straight; Connector Type A Molex
Cable Length 12 ft (36.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details