Molex Rectangular Connectors - 0702472051 702472051

Description
Manufacturer: Molex, LLC Win Source Part Number: 907770-0702472051 Series: C-Grid 70247 Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 070247 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 23-0702472051, 900-0702472051-ND, 702472051, WM24329-ND, 70247-2051, 70247-2051-ND, WM24329
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907770-0702472051 Series: C-Grid 70247 Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 070247 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 23-0702472051, 900-0702472051-ND, 702472051, WM24329-ND, 70247-2051, 70247-2051-ND, WM24329
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0702472051 - 907770-0702472051 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0702472051
907770-0702472051
Rectangular Connectors - 0702472051 907770-0702472051
Manufacturer: Molex, LLC Win Source Part Number: 907770-0702472051 Series: C-Grid 70247 Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 070247 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 23-0702472051, 900-0702472051-ND, 702472051, WM24329-ND, 70247-2051, 70247-2051-ND, WM24329

Manufacturer: Molex, LLC
Win Source Part Number: 907770-0702472051
Series: C-Grid 70247
Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 070247
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 23-0702472051, 900-0702472051-ND, 702472051, WM24329-ND, 70247-2051, 70247-2051-ND, WM24329

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907770-0702472051
Product Name Rectangular Connectors - 0702472051
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11303-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details