Molex 2.5A 250V Electronic Connector 70247-2051

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
2.5A 250V Electronic Connector
316-70247-2051
2.5A 250V Electronic Connector 316-70247-2051
2.54mm 20 CKT RA HDR, Male Pin, Gold Plated, 2.5A, 125/250V Product overview: 70247-2051 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-70247-2051 can be used for catalog matching and distributor lookup.

2.54mm 20 CKT RA HDR, Male Pin, Gold Plated, 2.5A, 125/250V Product overview: 70247-2051 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-70247-2051 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 70247-2051 - 1012940-70247-2051 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 70247-2051
1012940-70247-2051
Circular Connectors - Circular Connectors - Housings - 70247-2051 1012940-70247-2051
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012940-70247-2051 Number of Positions: 20 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.54 mm Termination: Solder Contact Mating Length: 6.096 mm Contact Material: Bronze Current Rating: 2.5 A Number of Contacts: 20 Gender: Male Length: 8.65 mm Housing Material: Polyester Number of Circuits: 20 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Height: 7.6 mm Material: Polyester Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 12 GΩ Alternative Parts (Cross-Reference): 1-826662-0; N2520-5002RB; TSW-110-08-L-D-RA; TSW-110-08-G-D-RA; TST-110-04-L-D-RA; 76383-310LF; 1-746610-50702472051 ; 70247-2051.; 70247-2051..; 702472051; Country of Origin: SK Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Depth: 6.3 mm Lead Free: Yes Mount: Surface Mount, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 250 V Voltage Rating (DC): 250 V REACH SVHC: No SVHC Lead Pitch: 2.54 mm Lead Length: 3.05 mm Mating Post Length: 6.1 mm ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 2 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012940-70247-2051
Number of Positions: 20
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Solder
Contact Mating Length: 6.096 mm
Contact Material: Bronze
Current Rating: 2.5 A
Number of Contacts: 20
Gender: Male
Length: 8.65 mm
Housing Material: Polyester
Number of Circuits: 20
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Height: 7.6 mm
Material: Polyester
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 12 GΩ
Alternative Parts (Cross-Reference): 1-826662-0; N2520-5002RB; TSW-110-08-L-D-RA; TSW-110-08-G-D-RA; TST-110-04-L-D-RA; 76383-310LF; 1-746610-50702472051; 70247-2051.; 70247-2051..; 702472051;
Country of Origin: SK
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Depth: 6.3 mm
Lead Free: Yes
Mount: Surface Mount, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 125 V
Max Voltage Rating (DC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Lead Pitch: 2.54 mm
Lead Length: 3.05 mm
Mating Post Length: 6.1 mm
ELV: Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 2 A
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex - 01AH1584 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex
01AH1584
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex 01AH1584
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid 70247 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid 70247 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 70247-2051 316-70247-2051 1012940-70247-2051 01AH1584
Product Name 2.5A 250V Electronic Connector Circular Connectors - Circular Connectors - Housings - 70247-2051 Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex
Gender Male / Plug
Termination Solder Solder
Current Rating 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1367732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
BNC (M) St. Connector for BT-3002 Cable - ET-BMS-21 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
RF Connector Launchers - 1053476-1 - TE Connectivity
Specs
Mounting Board Mount
View Details
4 suppliers
Cable Connectors - NCN-MG-T50-4 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details