Molex Wtb Conn, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Molex 70247-1451

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Molex - 01AH8714 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Molex
01AH8714
Wtb Conn, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Molex 01AH8714
WTB CONN, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid 70247 Series RoHS Compliant: Yes

WTB CONN, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid 70247 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cgrid Hdr Shrd Ra Ostdf 38Aulf 14Ckt Molex - 55K3283 - Newark, An Avnet Company
Chicago, IL, United States
Cgrid Hdr Shrd Ra Ostdf 38Aulf 14Ckt Molex
55K3283
Cgrid Hdr Shrd Ra Ostdf 38Aulf 14Ckt Molex 55K3283
CGrid Hdr Shrd RA OStdf 38AuLF 14Ckt

CGrid Hdr Shrd RA OStdf 38AuLF 14Ckt

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 70247-1451 01AH8714
Product Name Wtb Conn, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Coax Connectors - 1050777-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder & Clamp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coaxial Adapters - 1120824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details