Molex Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins 702462001

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: C-Grid 70246 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: C-Grid 70246 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: C-Grid 70246 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: C-Grid 70246
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 20
Number of Rows: 2

Buy Now Datasheet
PCB Headers - 2076888 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2076888
PCB Headers 2076888
Molex 702462001 PCB Header

Molex 702462001 PCB Header

Supplier's Site
PCB Headers - 2076887 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2076887
PCB Headers 2076887
Molex 702462001 PCB Header

Molex 702462001 PCB Header

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 2076888
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins PCB Headers
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details