Molex Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins 702461004

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: C-Grid 70246 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 10 Number of Rows: 2
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: C-Grid 70246 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 10 Number of Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: C-Grid 70246 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 10 Number of Rows: 2

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: C-Grid 70246
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 10
Number of Rows: 2

Buy Now Datasheet
Connectors - 702461004 - ODG (Origin Data Global)
Shenzhen, China
Connectors
702461004
Connectors 702461004
Pre-ordered Connectors ROHS

Pre-ordered Connectors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 702461004
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products