Molex PCB Headers 70246-2004

Description
Molex 70246-2004 PCB Header
Request a Quote Datasheet
Description
Molex 70246-2004 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1619490 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1619490
PCB Headers 1619490
Molex 70246-2004 PCB Header

Molex 70246-2004 PCB Header

Supplier's Site
PCB Headers - 6701800P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701800P
PCB Headers 6701800P
Molex 70246-2004 PCB Header

Molex 70246-2004 PCB Header

Supplier's Site
PCB Headers - 6701800 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701800
PCB Headers 6701800
Molex 70246-2004 PCB Header

Molex 70246-2004 PCB Header

Supplier's Site
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex - 83T3302 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex
83T3302
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex 83T3302
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70246 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70246 Series RoHS Compliant: Yes

Supplier's Site
254Mm Cgrid Hdr Shrd Slt 13Aulf 20Ckt Rohs Compliant Molex - 80AH0695 - Newark, An Avnet Company
Chicago, IL, United States
254Mm Cgrid Hdr Shrd Slt 13Aulf 20Ckt Rohs Compliant Molex
80AH0695
254Mm Cgrid Hdr Shrd Slt 13Aulf 20Ckt Rohs Compliant Molex 80AH0695
254MM CGRID HDR SHRD SLT 13AULF 20CKT ROHS COMPLIANT: YES

254MM CGRID HDR SHRD SLT 13AULF 20CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1619490 6701800P 83T3302 80AH0695
Product Name PCB Headers PCB Headers Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex 254Mm Cgrid Hdr Shrd Slt 13Aulf 20Ckt Rohs Compliant Molex
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coax Connectors - 1051801-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers