Molex Wtb Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex 70246-2002

Description
WTB CONN, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:C-Grid 70246 Series; Connector Shroud:-RoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:C-Grid 70246 Series; Connector Shroud:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex - 54AH8078 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex
54AH8078
Wtb Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex 54AH8078
WTB CONN, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:C-Grid 70246 Series; Connector Shroud:-RoHS Compliant: Yes

WTB CONN, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:C-Grid 70246 Series; Connector Shroud:-RoHS Compliant: Yes

Supplier's Site Datasheet
2.54Mm Cgrid Hdr Shrd /slt .76Aulf 20Ckt Rohs Compliant Molex - 29AC0891 - Newark, An Avnet Company
Chicago, IL, United States
2.54Mm Cgrid Hdr Shrd /slt .76Aulf 20Ckt Rohs Compliant Molex
29AC0891
2.54Mm Cgrid Hdr Shrd /slt .76Aulf 20Ckt Rohs Compliant Molex 29AC0891
2.54MM CGRID HDR SHRD /SLT .76AULF 20CKT ROHS COMPLIANT: YES

2.54MM CGRID HDR SHRD /SLT .76AULF 20CKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 54AH8078 29AC0891
Product Name Wtb Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex 2.54Mm Cgrid Hdr Shrd /slt .76Aulf 20Ckt Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details