Molex Connectors 70246-2001

Description
2.54MM CGRID HDR SHRD /SLT .3 AULF 20CKT
Request a Quote Datasheet
Description
2.54MM CGRID HDR SHRD /SLT .3 AULF 20CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 70246-2001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
70246-2001
Connectors 70246-2001
2.54MM CGRID HDR SHRD /SLT .3 AULF 20CKT

2.54MM CGRID HDR SHRD /SLT .3 AULF 20CKT

Buy Now
Singapore, Singapore
2.5A 250V Electronic Connector
316-70246-2001
2.5A 250V Electronic Connector 316-70246-2001
20 Pos 2 Row Header, 2.54mm Pitch, 2.5A, 250V, Male, Solder Product overview: 70246-2001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-70246-2001 can be used for catalog matching and distributor lookup.

20 Pos 2 Row Header, 2.54mm Pitch, 2.5A, 250V, Male, Solder Product overview: 70246-2001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-70246-2001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 70246-2001 - 815780-70246-2001 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 70246-2001
815780-70246-2001
Rectangular Connectors - 70246-2001 815780-70246-2001
Manufacturer: Molex, LLC Win Source Part Number: 815780-70246-2001 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 815780-70246-2001
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
PCB Headers - 6701790P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701790P
PCB Headers 6701790P
Molex 70246-2001 PCB Header

Molex 70246-2001 PCB Header

Supplier's Site
PCB Headers - 6701790 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701790
PCB Headers 6701790
Molex 70246-2001 PCB Header

Molex 70246-2001 PCB Header

Supplier's Site
PCB Headers - 1671853 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1671853
PCB Headers 1671853
Molex 70246-2001 PCB Header

Molex 70246-2001 PCB Header

Supplier's Site
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex - 25M5097 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex
25M5097
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex 25M5097
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70246 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70246 Series RoHS Compliant: Yes

Supplier's Site Datasheet
2.54Mm Cgrid Hdr Shrd /slt .38Aulf 20Ckt Rohs Compliant Molex - 26AC8539 - Newark, An Avnet Company
Chicago, IL, United States
2.54Mm Cgrid Hdr Shrd /slt .38Aulf 20Ckt Rohs Compliant Molex
26AC8539
2.54Mm Cgrid Hdr Shrd /slt .38Aulf 20Ckt Rohs Compliant Molex 26AC8539
2.54MM CGRID HDR SHRD /SLT .38AULF 20CKT ROHS COMPLIANT: YES

2.54MM CGRID HDR SHRD /SLT .38AULF 20CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 70246-2001 316-70246-2001 70246-2001 815780-70246-2001 6701790P 6701790 25M5097
Product Name Connectors 2.5A 250V Electronic Connector Rectangular Connectors - 70246-2001 PCB Headers PCB Headers Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex
Gender Male / Plug
Termination Solder Solder
Voltage Rating 250 volts
Current Rating 2.5 amps
Unlock Full Specs
to access all available technical data