2.54MM CGRID HDR SHRD /SLT .3 AULF 10CKT
10 Pos 2 Row 2.54mm Pitch Male Header, 2.5A, 250V Product overview: 70246-1001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-70246-1001 can be used for catalog matching and distributor lookup.
Connector
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.1 Pitch,PC TAIL Terminal
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70246-1001 | 316-70246-1001 | 70246-1001 | 1619395 | 6701771P | 56J9979 | 27M3052 |
| Product Name | Connectors | 2.5A 250V Electronic Connector | PCB Headers | PCB Headers | Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex | Header Connector,pcb Mount,recept,10 Contacts,pin,0.1 Pitch,pc Tail Terminal Molex | |
| Gender | Male / Plug | ||||||
| Termination | Through Hole | Solder | Through Hole Straight | ||||
| Voltage Rating | 250 volts | ||||||
| Current Rating | 2.5 amps |