Molex Connectors Miscellaneous 70246-0801

Description
2.54MM CGRID HDR SHRD /SLT .3 AULF 8CKT
Request a Quote
Description
2.54MM CGRID HDR SHRD /SLT .3 AULF 8CKT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 70246-0801 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
70246-0801
Connectors Miscellaneous 70246-0801
2.54MM CGRID HDR SHRD /SLT .3 AULF 8CKT

2.54MM CGRID HDR SHRD /SLT .3 AULF 8CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
2.54Mm Cgrid Hdr Shrd /slt .38Aulf 8Ckt Rohs Compliant Molex - 29AC0889 - Newark, An Avnet Company
Chicago, IL, United States
2.54Mm Cgrid Hdr Shrd /slt .38Aulf 8Ckt Rohs Compliant Molex
29AC0889
2.54Mm Cgrid Hdr Shrd /slt .38Aulf 8Ckt Rohs Compliant Molex 29AC0889
2.54MM CGRID HDR SHRD /SLT .38AULF 8CKT ROHS COMPLIANT: YES

2.54MM CGRID HDR SHRD /SLT .38AULF 8CKT ROHS COMPLIANT: YES

Supplier's Site
Wtb Conn, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Molex - 01AH1577 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Molex
01AH1577
Wtb Conn, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Molex 01AH1577
WTB CONN, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70246 Series RoHS Compliant: Yes

WTB CONN, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70246 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70246-0801 70246-0801 29AC0889
Product Name Connectors Miscellaneous 2.54Mm Cgrid Hdr Shrd /slt .38Aulf 8Ckt Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male To SMA Female RF Adapter - ET-TMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Cable Connectors - NCA-FL2B-047-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 1122561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details