Molex Micro-Change Cord, 1/2-20 Female 2 Position Straight; Connector Type A Molex 702000D02F120

Description
MICRO-CHANGE CORD, 1/2-20 FEMALE 2 POSITION STRAIGHT; Connector Type A:Circular 2 Position Receptacle; Connector Type B:Pigtail; Cable Length - Metric:3.657m; Cable Length - Imperial:12ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
Description
MICRO-CHANGE CORD, 1/2-20 FEMALE 2 POSITION STRAIGHT; Connector Type A:Circular 2 Position Receptacle; Connector Type B:Pigtail; Cable Length - Metric:3.657m; Cable Length - Imperial:12ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Micro-Change Cord, 1/2-20 Female 2 Position Straight; Connector Type A Molex - 53M5334 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Change Cord, 1/2-20 Female 2 Position Straight; Connector Type A Molex
53M5334
Micro-Change Cord, 1/2-20 Female 2 Position Straight; Connector Type A Molex 53M5334
MICRO-CHANGE CORD, 1/2-20 FEMALE 2 POSITION STRAIGHT; Connector Type A:Circular 2 Position Receptacle; Connector Type B:Pigtail; Cable Length - Metric:3.657m; Cable Length - Imperial:12ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

MICRO-CHANGE CORD, 1/2-20 FEMALE 2 POSITION STRAIGHT; Connector Type A:Circular 2 Position Receptacle; Connector Type B:Pigtail; Cable Length - Metric:3.657m; Cable Length - Imperial:12ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53M5334
Product Name Micro-Change Cord, 1/2-20 Female 2 Position Straight; Connector Type A Molex
Cable Length 12 ft (36.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details