Molex Connector Housing, Plug, 7Pos; Product Range Molex 70107-5041

Description
CONNECTOR HOUSING, PLUG, 7POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 7POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 7Pos; Product Range Molex - 56Y0453 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 7Pos; Product Range Molex
56Y0453
Connector Housing, Plug, 7Pos; Product Range Molex 56Y0453
CONNECTOR HOUSING, PLUG, 7POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 7POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:7Positions; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56Y0453
Product Name Connector Housing, Plug, 7Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details