Molex Connector Housing, Plug, 4Pos; Product Range Molex 70107-5038

Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos; Product Range Molex - 56Y0450 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos; Product Range Molex
56Y0450
Connector Housing, Plug, 4Pos; Product Range Molex 56Y0450
CONNECTOR HOUSING, PLUG, 4POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56Y0450
Product Name Connector Housing, Plug, 4Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details