Molex Connector Housing, Plug, 5Pos; Product Range Molex 70107-5005

Description
CONNECTOR HOUSING, PLUG, 5POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:5Ways; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 5POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:5Ways; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 5Pos; Product Range Molex - 68Y9265 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 5Pos; Product Range Molex
68Y9265
Connector Housing, Plug, 5Pos; Product Range Molex 68Y9265
CONNECTOR HOUSING, PLUG, 5POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:5Ways; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 5POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:5Ways; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68Y9265
Product Name Connector Housing, Plug, 5Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 305 mm (12.01 inch)
Bearing Bore / Ring O.D. 11.02 inch (280 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details