Molex Connector Housing, Plug, 25Pos; Product Range Molex 70107-0059

Description
CONNECTOR HOUSING, PLUG, 25POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:25Position s; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 25POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:25Position s; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 25Pos; Product Range Molex - 25M5094 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 25Pos; Product Range Molex
25M5094
Connector Housing, Plug, 25Pos; Product Range Molex 25M5094
CONNECTOR HOUSING, PLUG, 25POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:25Position s; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 25POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:25Positions; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25M5094
Product Name Connector Housing, Plug, 25Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details