The SL 70107 Series Wire-To-Board Connector is a crimp receptacle designed for wire-to-wire applications, featuring 16 circuits and a 2.54 mm pitch. It is constructed from black polyester resin and has a flammability rating of 94V-0. This connector is a single-row design with mounting ears, facilitating panel mounting. The operating temperature range is from -40°C to +105°C. It is polarized to ensure proper mating and is compatible with various SL,Ñ¢ crimp terminals and housings. The product is compliant with RoHS standards and is packaged in bags for distribution.
Connector
Wire-To-Board Connector, SL 70107 Series, Crimp, Receptacle, 16, 2.54 mm
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 70107-0050 | 93M2601 |
| Product Name | Wire-To-Board Connector, Sl 70107 Series, Crimp, Receptacle, 16, 2.54 Mm Molex |