Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032708-70107-0044
Number of Positions: 10
Pitch: 2.54 mm
Number of Rows: 1
Termination: Crimp
Number of Contacts: 10
Gender: Male
Length: 36.83 mm
Housing Material: Polyester
Orientation: Straight
Contact Gender: Male
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1-640454-0; TSW-110-07-G-S; 90120-0130; TSW-110-07-L-S; 1-640453-0; 1-640452-00701070044
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Depth: 24.26 mm
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1032708-70107-0044 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 70107-0044 |