Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221753-70107-0043
Number of Positions: 9
Pitch: 2.54 mm
Number of Rows: 1
Termination: Crimp
Number of Contacts: 9
Gender: Male
Length: 34.29 mm
Housing Material: Polyester
Orientation: Straight
Contact Gender: Male
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0701070043; 701070043;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Depth: 24.26 mm
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 120 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1221753-70107-0043 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 70107-0043 |