Molex Conn Housing, Plug, 6Pos, 2.54Mm; Product Range Molex 70107-0040

Description
CONN HOUSING, PLUG, 6POS, 2.54MM; PRODUCT RANGE:SL 70107 SERIES; GENDER:PLUG; NO. OF POSITIONS:6WAYS; PITCH SPACING:2.54MM; FOR USE WITH:MOLEX SL 70021 SERIES CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
Datasheet
Description
CONN HOUSING, PLUG, 6POS, 2.54MM; PRODUCT RANGE:SL 70107 SERIES; GENDER:PLUG; NO. OF POSITIONS:6WAYS; PITCH SPACING:2.54MM; FOR USE WITH:MOLEX SL 70021 SERIES CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 6Pos, 2.54Mm; Product Range Molex - 01AH8713 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 6Pos, 2.54Mm; Product Range Molex
01AH8713
Conn Housing, Plug, 6Pos, 2.54Mm; Product Range Molex 01AH8713
CONN HOUSING, PLUG, 6POS, 2.54MM; PRODUCT RANGE:SL 70107 SERIES; GENDER:PLUG; NO. OF POSITIONS:6WAYS; PITCH SPACING:2.54MM; FOR USE WITH:MOLEX SL 70021 SERIES CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

CONN HOUSING, PLUG, 6POS, 2.54MM; PRODUCT RANGE:SL 70107 SERIES; GENDER:PLUG; NO. OF POSITIONS:6WAYS; PITCH SPACING:2.54MM; FOR USE WITH:MOLEX SL 70021 SERIES CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH8713
Product Name Conn Housing, Plug, 6Pos, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details