Molex Conn Housing, Plug, 5Pos, 2.54Mm; Product Range Molex 70107-0039

Description
CONN HOUSING, PLUG, 5POS, 2.54MM; PRODUCT RANGE:SL 70107 SERIES; GENDER:PLUG; NO. OF POSITIONS:5WAYS; PITCH SPACING:2.54MM; FOR USE WITH:MOLEX SL 70021 SERIES PIN CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
Datasheet
Description
CONN HOUSING, PLUG, 5POS, 2.54MM; PRODUCT RANGE:SL 70107 SERIES; GENDER:PLUG; NO. OF POSITIONS:5WAYS; PITCH SPACING:2.54MM; FOR USE WITH:MOLEX SL 70021 SERIES PIN CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 5Pos, 2.54Mm; Product Range Molex - 01AH8712 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 5Pos, 2.54Mm; Product Range Molex
01AH8712
Conn Housing, Plug, 5Pos, 2.54Mm; Product Range Molex 01AH8712
CONN HOUSING, PLUG, 5POS, 2.54MM; PRODUCT RANGE:SL 70107 SERIES; GENDER:PLUG; NO. OF POSITIONS:5WAYS; PITCH SPACING:2.54MM; FOR USE WITH:MOLEX SL 70021 SERIES PIN CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

CONN HOUSING, PLUG, 5POS, 2.54MM; PRODUCT RANGE:SL 70107 SERIES; GENDER:PLUG; NO. OF POSITIONS:5WAYS; PITCH SPACING:2.54MM; FOR USE WITH:MOLEX SL 70021 SERIES PIN CONTACTS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH8712
Product Name Conn Housing, Plug, 5Pos, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details