Molex Electronic Connector 70107-0011

Description
Assembly Item, Product overview: 70107-0011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-70107-0011 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Assembly Item, Product overview: 70107-0011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-70107-0011 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-70107-0011
Electronic Connector 340-70107-0011
Assembly Item, Product overview: 70107-0011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-70107-0011 can be used for catalog matching and distributor lookup.

Assembly Item, Product overview: 70107-0011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-70107-0011 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 70107-0011 - 1115350-70107-0011 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 70107-0011
1115350-70107-0011
Circular Connectors - Circular Connectors - Housings - 70107-0011 1115350-70107-0011
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115350-70107-0011 Packaging: Bulk Number of Positions: 12 Pitch: 2.54 mm Number of Rows: 1 Termination: Crimp Number of Contacts: 12 Gender: Female Length: 32.51 mm Housing Material: Polyester Orientation: Straight Contact Gender: Female Width: 6 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): -701070011; 0701070011; 70107-0011.; 701070011; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Depth: 24.26 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115350-70107-0011
Packaging: Bulk
Number of Positions: 12
Pitch: 2.54 mm
Number of Rows: 1
Termination: Crimp
Number of Contacts: 12
Gender: Female
Length: 32.51 mm
Housing Material: Polyester
Orientation: Straight
Contact Gender: Female
Width: 6 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): -701070011; 0701070011; 70107-0011.; 701070011;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Depth: 24.26 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Pin & Socket Housing, Plug, 12 Position, 2.54Mm; Product Range Molex - 59H2435 - Newark, An Avnet Company
Chicago, IL, United States
Pin & Socket Housing, Plug, 12 Position, 2.54Mm; Product Range Molex
59H2435
Pin & Socket Housing, Plug, 12 Position, 2.54Mm; Product Range Molex 59H2435
PIN & SOCKET HOUSING, PLUG, 12 POSITION, 2.54MM; Product Range:SL Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:70021 Series Male Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

PIN & SOCKET HOUSING, PLUG, 12 POSITION, 2.54MM; Product Range:SL Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:2.54mm; For Use With:70021 Series Male Crimp Terminals; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-70107-0011 1115350-70107-0011 70107-0011 59H2435
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 70107-0011 Pin & Socket Housing, Plug, 12 Position, 2.54Mm; Product Range Molex
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-837-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details