The Molex Connector Housing, Plug, 8Pos (Part Number 59H2432) is designed for wire-to-wire applications and features a single row configuration with eight circuits. It is constructed from black polyester resin and has a flammability rating of 94V-0. The connector operates within a temperature range of -40°C to +105°C and is polarized to ensure proper mating. This housing is compatible with SL 70021 series pin contacts and is packaged in bags. It is RoHS compliant and does not contain halogens. The connector is suitable for applications requiring reliable signal connections without mounting ears.
CONNECTOR HOUSING, PLUG, 8POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:8Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 59H2432 |
| Product Name | Connector Housing, Plug, 8Pos; Product Range Molex |