Molex Connector Housing, Plug, 4Pos; Product Range Molex 70107-0003

Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts; Colour:Black; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts; Colour:Black; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos; Product Range Molex - 89C2447 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos; Product Range Molex
89C2447
Connector Housing, Plug, 4Pos; Product Range Molex 89C2447
CONNECTOR HOUSING, PLUG, 4POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts; Colour:Black; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS; Product Range:SL 70107 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:Molex SL 70021 Series Pin Contacts; Colour:Black; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 89C2447
Product Name Connector Housing, Plug, 4Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details