Molex Electronic Connector 70107-0003

Description
4 Pos Receptacle, 2.54mm Pitch, Straight, Female, Crimp Product overview: 70107-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-70107-0003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Receptacle, 2.54mm Pitch, Straight, Female, Crimp Product overview: 70107-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-70107-0003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-70107-0003
Electronic Connector 340-70107-0003
4 Pos Receptacle, 2.54mm Pitch, Straight, Female, Crimp Product overview: 70107-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-70107-0003 can be used for catalog matching and distributor lookup.

4 Pos Receptacle, 2.54mm Pitch, Straight, Female, Crimp Product overview: 70107-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-70107-0003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 70107-0003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
70107-0003
Connectors 70107-0003
SL WTW CONN SR WO/MTGE OPT A 4CKT

SL WTW CONN SR WO/MTGE OPT A 4CKT

Buy Now
Circular Connectors - Circular Connectors - Housings - 70107-0003 - 1116194-70107-0003 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 70107-0003
1116194-70107-0003
Circular Connectors - Circular Connectors - Housings - 70107-0003 1116194-70107-0003
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116194-70107-0003 Packaging: Bulk Number of Positions: 4 Pitch: 2.54 mm Color: Black Number of Rows: 1 Termination: Crimp Number of Contacts: 4 Gender: Receptacle Length: 12.19 mm Housing Material: Polyester Approvals: CSA, UL Orientation: Straight Housing Color: Black Number of Pins: 4 Contact Gender: Female Width: 6 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0701070003; 70-107-0003; 701-07-0003; 70107-0003.; 70107-0003...; 701070003; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 24.26 mm Lead Free: Lead Free Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116194-70107-0003
Packaging: Bulk
Number of Positions: 4
Pitch: 2.54 mm
Color: Black
Number of Rows: 1
Termination: Crimp
Number of Contacts: 4
Gender: Receptacle
Length: 12.19 mm
Housing Material: Polyester
Approvals: CSA, UL
Orientation: Straight
Housing Color: Black
Number of Pins: 4
Contact Gender: Female
Width: 6 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0701070003; 70-107-0003; 701-07-0003; 70107-0003.; 70107-0003...; 701070003;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Depth: 24.26 mm
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Wire Housings & Plugs - 6795978P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795978P
Wire Housings & Plugs 6795978P
Molex 70107-0003 Connector Housing

Molex 70107-0003 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6795978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795978
Wire Housings & Plugs 6795978
Molex 70107-0003 Connector Housing

Molex 70107-0003 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1707230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1707230
Wire Housings & Plugs 1707230
Molex 70107-0003 Connector Housing

Molex 70107-0003 Connector Housing

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
SL Wire-to-Wire Connector; 4 Circuit - 70190708 - Allied Electronics, Inc.
Fort Worth, TX, USA
SL Wire-to-Wire Connector; 4 Circuit
70190708
SL Wire-to-Wire Connector; 4 Circuit 70190708
SL Wire-to-Wire Connector; 4 Circuit

SL Wire-to-Wire Connector; 4 Circuit

Supplier's Site
Sl Wtw Conn Sr Wo/mtge Opt A 4Ckt Rohs Compliant Molex - 26AC8536 - Newark, An Avnet Company
Chicago, IL, United States
Sl Wtw Conn Sr Wo/mtge Opt A 4Ckt Rohs Compliant Molex
26AC8536
Sl Wtw Conn Sr Wo/mtge Opt A 4Ckt Rohs Compliant Molex 26AC8536
SL WTW CONN SR WO/MTGE OPT A 4CKT ROHS COMPLIANT: YES

SL WTW CONN SR WO/MTGE OPT A 4CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-70107-0003 70107-0003 1116194-70107-0003 6795978P 6795978 70107-0003 70190708 26AC8536
Product Name Electronic Connector Connectors Circular Connectors - Circular Connectors - Housings - 70107-0003 Wire Housings & Plugs Wire Housings & Plugs SL Wire-to-Wire Connector; 4 Circuit Sl Wtw Conn Sr Wo/mtge Opt A 4Ckt Rohs Compliant Molex
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers