Molex Wire Housings & Plugs 70107-0002

Description
Molex 70107-0002 Connector Housing
Request a Quote Datasheet
Description
Molex 70107-0002 Connector Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 6795969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795969
Wire Housings & Plugs 6795969
Molex 70107-0002 Connector Housing

Molex 70107-0002 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6795969P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795969P
Wire Housings & Plugs 6795969P
Molex 70107-0002 Connector Housing

Molex 70107-0002 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1891354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1891354
Wire Housings & Plugs 1891354
Molex 70107-0002 Connector Housing

Molex 70107-0002 Connector Housing

Supplier's Site
Rectangular Connectors - 70107-0002 - 907762-70107-0002 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 70107-0002
907762-70107-0002
Rectangular Connectors - 70107-0002 907762-70107-0002
Manufacturer: Molex, LLC Win Source Part Number: 907762-70107-0002 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8538.90.7080

Manufacturer: Molex, LLC
Win Source Part Number: 907762-70107-0002
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
340-70107-0002
Electronic Connector 340-70107-0002
3 Pos Male Header, 2.54mm Pitch, Straight, Crimp, UL94 V-0 Product overview: 70107-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-70107-0002 can be used for catalog matching and distributor lookup.

3 Pos Male Header, 2.54mm Pitch, Straight, Crimp, UL94 V-0 Product overview: 70107-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-70107-0002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Miscellaneous - 70107-0002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
70107-0002
Connectors Miscellaneous 70107-0002
SL WTW CONN SR WO/MTGE OPT A 3

SL WTW CONN SR WO/MTGE OPT A 3

Buy Now
SL Wire-to-Wire Connector 3 Circuit - 70190866 - Allied Electronics, Inc.
Fort Worth, TX, USA
SL Wire-to-Wire Connector 3 Circuit
70190866
SL Wire-to-Wire Connector 3 Circuit 70190866
SL Wire-to-Wire Connector 3 Circuit

SL Wire-to-Wire Connector 3 Circuit

Supplier's Site
Sl Wtw Conn Sr Wo/mtge Opt A 3Ckt Rohs Compliant Molex - 26AC8535 - Newark, An Avnet Company
Chicago, IL, United States
Sl Wtw Conn Sr Wo/mtge Opt A 3Ckt Rohs Compliant Molex
26AC8535
Sl Wtw Conn Sr Wo/mtge Opt A 3Ckt Rohs Compliant Molex 26AC8535
SL WTW CONN SR WO/MTGE OPT A 3CKT ROHS COMPLIANT: YES

SL WTW CONN SR WO/MTGE OPT A 3CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Wire-To-Wire Connector; Gender Molex - 38C9938 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Wire Connector; Gender Molex
38C9938
Wire-To-Wire Connector; Gender Molex 38C9938
Wire-To-Wire Connector; Gender:Female; No. of Contacts:3; Pitch Spacing:2.54mm; Contact Termination:Crimp; No. of Rows:1; Series:70107; Body Material:Polyester, Glass-filled; Color:Black; Connecting Termination:Crimp RoHS Compliant: Yes

Wire-To-Wire Connector; Gender:Female; No. of Contacts:3; Pitch Spacing:2.54mm; Contact Termination:Crimp; No. of Rows:1; Series:70107; Body Material:Polyester, Glass-filled; Color:Black; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6795969 6795969P 1891354 907762-70107-0002 70107-0002 340-70107-0002 70107-0002 70190866 26AC8535 38C9938
Product Name Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Rectangular Connectors - 70107-0002 Electronic Connector Connectors Miscellaneous SL Wire-to-Wire Connector 3 Circuit Sl Wtw Conn Sr Wo/mtge Opt A 3Ckt Rohs Compliant Molex Wire-To-Wire Connector; Gender Molex
Gender Male / Plug Male / Plug Male / Plug Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products