Molex 3A 600V Electronic Connector 70107-0001

Description
2 Pos 1 Row 2.54mm Pitch Male Header, 3A, 600V, Straight Product overview: 70107-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-70107-0001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos 1 Row 2.54mm Pitch Male Header, 3A, 600V, Straight Product overview: 70107-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-70107-0001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 600V Electronic Connector
340-70107-0001
3A 600V Electronic Connector 340-70107-0001
2 Pos 1 Row 2.54mm Pitch Male Header, 3A, 600V, Straight Product overview: 70107-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-70107-0001 can be used for catalog matching and distributor lookup.

2 Pos 1 Row 2.54mm Pitch Male Header, 3A, 600V, Straight Product overview: 70107-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-70107-0001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 6795965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795965
Wire Housings & Plugs 6795965
Molex 70107-0001 Connector Housing

Molex 70107-0001 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6795965P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795965P
Wire Housings & Plugs 6795965P
Molex 70107-0001 Connector Housing

Molex 70107-0001 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1707227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1707227
Wire Housings & Plugs 1707227
Molex 70107-0001 Connector Housing

Molex 70107-0001 Connector Housing

Supplier's Site
Terminals - 70107-0001 - 1222269-70107-0001 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 70107-0001
1222269-70107-0001
Terminals - 70107-0001 1222269-70107-0001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222269-70107-0001 Packaging: Bulk Number of Positions: 2 Pitch: 2.54 mm Color: Black Connector Type: Pin Number of Rows: 1 Termination: Crimp Voltage Rating: 600 V Current Rating: 3 A Number of Contacts: 2 Gender: Male Length: 7.11 mm Housing Material: Polyester Approvals: CSA, UL Orientation: Straight Housing Color: Black Number of Pins: 2 Width: 6 mm Categories: Terminals Alternative Parts (Cross-Reference): 0701070001; 701-07-0001; 70107-0001.; 701070001; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 24.26 mm Lead Free: Lead Free Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222269-70107-0001
Packaging: Bulk
Number of Positions: 2
Pitch: 2.54 mm
Color: Black
Connector Type: Pin
Number of Rows: 1
Termination: Crimp
Voltage Rating: 600 V
Current Rating: 3 A
Number of Contacts: 2
Gender: Male
Length: 7.11 mm
Housing Material: Polyester
Approvals: CSA, UL
Orientation: Straight
Housing Color: Black
Number of Pins: 2
Width: 6 mm
Categories: Terminals
Alternative Parts (Cross-Reference): 0701070001; 701-07-0001; 70107-0001.; 701070001;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Depth: 24.26 mm
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Connectors - 70107-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
70107-0001
Connectors 70107-0001
SL WTW CONN SR WO/MTGE OPT A 2

SL WTW CONN SR WO/MTGE OPT A 2

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire-To-Wire Connector; Gender Molex - 38C9937 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Wire Connector; Gender Molex
38C9937
Wire-To-Wire Connector; Gender Molex 38C9937
Wire-To-Wire Connector; Gender:Female; No. of Contacts:2; Pitch Spacing:2.54mm; Contact Termination:Crimp; No. of Rows:1; Series:70107; Body Material:Polyester, Glass-filled; Color:Black; Connecting Termination:Crimp RoHS Compliant: Yes

Wire-To-Wire Connector; Gender:Female; No. of Contacts:2; Pitch Spacing:2.54mm; Contact Termination:Crimp; No. of Rows:1; Series:70107; Body Material:Polyester, Glass-filled; Color:Black; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site
Connector; Wire-to-Wire; Black; Glass Filled Polyester; 2; UL 94V-0 - 70191071 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Wire-to-Wire; Black; Glass Filled Polyester; 2; UL 94V-0
70191071
Connector; Wire-to-Wire; Black; Glass Filled Polyester; 2; UL 94V-0 70191071
Connector; Wire-to-Wire; Black; Glass Filled Polyester; 2; UL 94V-0

Connector; Wire-to-Wire; Black; Glass Filled Polyester; 2; UL 94V-0

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-70107-0001 6795965 6795965P 1222269-70107-0001 70107-0001 70107-0001 38C9937 70191071
Product Name 3A 600V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Terminals - 70107-0001 Connectors Wire-To-Wire Connector; Gender Molex Connector; Wire-to-Wire; Black; Glass Filled Polyester; 2; UL 94V-0
Gender Male / Plug Male / Plug Male / Plug Female / Jack
Termination Crimp Crimp Crimp Crimp
Voltage Rating 600 volts 600 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products