Molex Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Molex 70066-0071

Description
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.54mm; For Use With:Molex SL 70058 & 71851 Series Crimp Socket Contacts; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.54mm; For Use With:Molex SL 70058 & 71851 Series Crimp Socket Contacts; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Molex - 05AC9732 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Molex
05AC9732
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Molex 05AC9732
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.54mm; For Use With:Molex SL 70058 & 71851 Series Crimp Socket Contacts; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.54mm; For Use With:Molex SL 70058 & 71851 Series Crimp Socket Contacts; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 05AC9732
Product Name Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.3 inch (33 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details