Molex Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Molex 70066-0001

Description
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.54mm; For Use With:Molex SL 70058 & 71851 Series Crimp Socket Contacts; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.54mm; For Use With:Molex SL 70058 & 71851 Series Crimp Socket Contacts; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Molex - 05AC9731 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Molex
05AC9731
Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Molex 05AC9731
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.54mm; For Use With:Molex SL 70058 & 71851 Series Crimp Socket Contacts; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM; Product Range:SL 70066 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:2.54mm; For Use With:Molex SL 70058 & 71851 Series Crimp Socket Contacts; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 05AC9731
Product Name Connector, Rcpt, 2Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details