Molex Wire-Board Connector Receptacle 10Pos, 4.45Mm; Product Range Molex 7/1/7101

Description
WIRE-BOARD CONNECTOR RECEPTACLE 10POS, 4.45MM; Product Range:1461 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.45mm; For Use With:1457 Crimp Terminal; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 10POS, 4.45MM; Product Range:1461 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.45mm; For Use With:1457 Crimp Terminal; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 10Pos, 4.45Mm; Product Range Molex - 59J2133 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 10Pos, 4.45Mm; Product Range Molex
59J2133
Wire-Board Connector Receptacle 10Pos, 4.45Mm; Product Range Molex 59J2133
WIRE-BOARD CONNECTOR RECEPTACLE 10POS, 4.45MM; Product Range:1461 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.45mm; For Use With:1457 Crimp Terminal; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 10POS, 4.45MM; Product Range:1461 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:4.45mm; For Use With:1457 Crimp Terminal; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 59J2133
Product Name Wire-Board Connector Receptacle 10Pos, 4.45Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details