Molex Connector Ac Power, Receptacle, 30A 480V; Connector Type Molex 69W76

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Ac Power, Receptacle, 30A 480V; Connector Type Molex - 07H0334 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Receptacle, 30A 480V; Connector Type Molex
07H0334
Connector Ac Power, Receptacle, 30A 480V; Connector Type Molex 07H0334
CONNECTOR AC POWER, RECEPTACLE, 30A 480V; Connector Type:Industrial Electrical AC Power; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:Watertite 130147 Series RoHS Compliant: Yes

CONNECTOR AC POWER, RECEPTACLE, 30A 480V; Connector Type:Industrial Electrical AC Power; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:480V; Product Range:Watertite 130147 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 69W76 07H0334
Product Name Connector Ac Power, Receptacle, 30A 480V; Connector Type Molex
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details